DELL logo

DELL AC511M Black 2.0 channels 2,5 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28509
Info modified on:
19 Aug 2023, 19:28:57
Short summary description DELL AC511M Black 2.0 channels 2,5 W:

DELL AC511M, 2.0 channels, 2,5 W, 2,5 W, Black, Wired, 406 mm

Long summary description DELL AC511M Black 2.0 channels 2,5 W:

DELL AC511M. Audio output channels: 2.0 channels, RMS rated power: 2,5 W. Soundbar speaker RMS power: 2,5 W. Product colour: Black. Connectivity technology: Wired. Width: 406 mm, Depth: 49 mm, Height: 39 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.