DELL logo

DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD NeoKylin MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10118
Info modified on:
14 Mar 2024, 19:55:58
Short summary description DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD NeoKylin MFF Mini PC Black:

DELL OptiPlex 5060, 2,1 GHz, Intel® Core™ i5, i5-8500T, 4 GB, 500 GB, NeoKylin

Long summary description DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 4 GB DDR4-SDRAM 500 GB HDD NeoKylin MFF Mini PC Black:

DELL OptiPlex 5060. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: NeoKylin. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Weight: 1,18 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.