DELL logo

DELL XPS 8300 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6950 Windows 7 Home Premium Desktop PC Black, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60378
Info modified on:
23 Jul 2024, 20:46:52
Short summary description DELL XPS 8300 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6950 Windows 7 Home Premium Desktop PC Black, White:

DELL XPS 8300, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL XPS 8300 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6950 Windows 7 Home Premium Desktop PC Black, White:

DELL XPS 8300. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6950. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.