DELL PowerEdge T440, 1,9 GHz, 3204, 8 GB, DDR4-SDRAM, 240 GB, Tower (5U)
DELL PowerEdge T440. Processor family: Intel Xeon Bronze, Processor frequency: 1,9 GHz, Processor model: 3204. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 240 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W. Chassis type: Tower (5U)