DELL XPS 17, Intel® Core™ i7, 1,73 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB
DELL XPS 17. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1,73 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 445M. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium. Weight: 3,6 kg