DELL logo

DELL XPS 14 Intel® Core™ i7 i7-3537U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminium, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43007
Info modified on:
23 Jan 2025, 18:50:42
Short summary description DELL XPS 14 Intel® Core™ i7 i7-3537U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminium, Silver:

DELL XPS 14 , Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 512 GB

Long summary description DELL XPS 14 Intel® Core™ i7 i7-3537U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminium, Silver:

DELL XPS 14 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Aluminium, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.