14" (1366 x 768, LED), Intel Core i3-2330M, 4GB (DDR3), 640GB (HDD), Intel HD Graphics 3000, Windows 7 Home Premium, DVD±RW, 802.11 b/g/n, Bluetooth 3.0+HS, 2 x USB 3.0, 1 x USB 2.0, 1 x HDMI, 1 x LAN, 1.93 kg
Looks great, performs well and keeps you entertained
Wherever you take your Inspiron™ 14z, you’ll always have productivity and entertainment at your fingertips.
Count on responsive performance
Immerse yourself in the speed, power and efficiency of 2nd Generation Intel® Core™ processors.
Get a look that’s cool and sleek from every angle
Whether you choose Espresso Black or optional fire red, Inspiron 14z looks amazingly thin and sleek and accentuates your sense of style.
Immerse yourself in vivid sound and vision.
Enjoy your favorite movies on the go with an HD (high-definition) screen, high-quality SRS Premium Sound™ and an optional Blu-ray drive.
Connect with those you love.
Enjoy sharing movies, photos and online content with friends and family through a wireless connection to your HDTV.
Keep in touch almost anywhere.
With strong performance comes powerful wireless capability. Stay close to your digital life with available WiMAX wireless technology.
Complete your Inspiron experience
Your Inspiron™ 14z is just the start. When you buy from Dell™.com, you can get much more than just a PC. You can customize an experience that’s just right for you.
DELL Inspiron N411z, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB
DELL Inspiron N411z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown