DELL logo

DELL OptiPlex 360 DT Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83264
Info modified on:
21 Jun 2024, 03:27:51
Short summary description DELL OptiPlex 360 DT Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black, Silver:

DELL OptiPlex 360 DT, 2,66 GHz, Intel® Core™2 Duo, 2 GB, 80 GB, DVD±RW, Windows 7 Home Premium

Long summary description DELL OptiPlex 360 DT Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 80 GB HDD Windows 7 Home Premium Desktop PC Black, Silver:

DELL OptiPlex 360 DT. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 10,4 kg. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.