DELL EqualLogic PS6000XV, 300 GB, 5, 6, 10, 50, 15000 RPM, 4,8 TB, IPv4, IPv6, SNMP, telnet, SSH, HTTP, Web (SSL), host scripting
DELL EqualLogic PS6000XV. Storage drive capacity: 300 GB, RAID levels: 5, 6, 10, 50, HDD speed: 15000 RPM. Supported network protocols: IPv4, IPv6, Management platform: SNMP, telnet, SSH, HTTP, Web (SSL), host scripting. Power supply unit (PSU) capacity: 440 W. Power requirements: 100-240 VAC, 47-63 Hz. Service & support: 4yr