DELL logo

DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18396
Info modified on:
26 Jun 2024, 10:11:42
Short summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black, Grey:

DELL OptiPlex 3010, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8 Pro

Long summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black, Grey:

DELL OptiPlex 3010. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.