DELL Latitude 5440, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro
DELL Latitude 5440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1,39 kg