DELL logo

DELL Precision 5510 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Belgian Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161566
Info modified on:
23 Jan 2025, 18:40:54
Short summary description DELL Precision 5510 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Belgian Black, Silver:

DELL Precision 5510, Intel® Xeon® E3 v5, 2,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description DELL Precision 5510 Intel® Xeon® E3 v5 E3-1505MV5 Ultrabook 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Belgian Black, Silver:

DELL Precision 5510. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.