DELL logo

DELL PowerConnect N2024P Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect N2024P Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect N2024P, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL PowerConnect N2024P Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect N2024P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 8192 entries, Switching capacity: 172 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.