DELL logo

DELL PowerEdge 4820 power rack enclosure 48U Floor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29019
Info modified on:
11 Jul 2022, 13:43:32
Short summary description DELL PowerEdge 4820 power rack enclosure 48U Floor Black:

DELL PowerEdge 4820, 605 mm, 1070 mm, 2273 mm, 143 kg

Long summary description DELL PowerEdge 4820 power rack enclosure 48U Floor Black:

DELL PowerEdge 4820. Width: 605 mm, Depth: 1070 mm, Height: 2273 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.