DELL Precision T1700, 3,4 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
DELL Precision T1700. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1245V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P4600, Discrete graphics card model: AMD FirePro V3900. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation