DELL Optiplex 780 SF, 3 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD-RW, Windows 7 Professional
DELL Optiplex 780 SF. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 6,8 kg. Product colour: Black