Dell Wyse logo

Dell Wyse Winterm S50 Thin Client 0,533 GHz 2,7 kg

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15034
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse Winterm S50 Thin Client 0,533 GHz 2,7 kg:

Dell Wyse Winterm S50 Thin Client, 0,533 GHz, 0,25 GB, 16-bit stereo, 10 - 35 °C, 20 - 80%, German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick

Long summary description Dell Wyse Winterm S50 Thin Client 0,533 GHz 2,7 kg:

Dell Wyse Winterm S50 Thin Client. Processor frequency: 0,533 GHz. Internal memory: 0,25 GB. Audio system: 16-bit stereo. Certification: German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick. Weight: 2,7 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.