Dahua Technology logo

Dahua Technology IPC-HFW1431S1-S4 Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8816
Info modified on:
04 Nov 2024, 15:16:59
Short summary description Dahua Technology IPC-HFW1431S1-S4 Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology IPC-HFW1431S1-S4, IP security camera, Indoor & outdoor, Wired, CE-LVD: EN62368-1 CE-EMC: 2014/30/EU FCC: 47 CFR FCC 15 / B, Ceiling/wall, White

Long summary description Dahua Technology IPC-HFW1431S1-S4 Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology IPC-HFW1431S1-S4. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,03 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 93°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Detect distance: 50 m, Observe distance: 22,4 m, Recognize distance: 11,2 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.