Dahua Technology logo

Dahua Technology AX30 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8573
Info modified on:
04 Nov 2023, 13:11:09
Short summary description Dahua Technology AX30 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Dahua Technology AX30, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Dahua Technology AX30 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Dahua Technology AX30. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 3000 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Number of data streams: 2x2. Security algorithms: WPA, WPA2-PSK, WPA3-PSK

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.