D-Link logo

D-Link DSL-G804V wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63689
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-G804V wireless router:

D-Link DSL-G804V, ADSL

Long summary description D-Link DSL-G804V wireless router:

D-Link DSL-G804V. Networking standards: IEEE 802.11g, VPN support: IPSec, PPTP IKE DES, 3DES, AES MPPE L2TP + IPSec L2TP/PPTP/IPSec . DSL specification: ANSI T1.413 2, ITU G.992.1, G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU G.992.3 (G.dmt.bis).... Security algorithms: WPA, Firewall security: IP Spoofing, TCP SYN. Supported network protocols: NAT, RIP v.1, v.2, UPnP, DDNS, Virt Ser, DMZ, SNTP, DNS, IGMP, POP3. Weight: 270 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.