D-Link logo

D-Link DKT-810 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95498
Info modified on:
21 Jun 2019, 10:54:17
Short summary description D-Link DKT-810 wireless router Fast Ethernet Black:

D-Link DKT-810, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description D-Link DKT-810 wireless router Fast Ethernet Black:

D-Link DKT-810. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, 802.11b, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2, Firewall security: IP/ICMP/TCP/UDP, Intrusion Detection Systems (IDS). Product colour: Black. Compatible operating systems: Windows 2000/XP, Dimensions (WxDxH): 220 x 150 x 32 mm, Supported data transfer rates: 24, 12, 8, 1.5Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.