D-Link logo

D-Link DIR-300/NRU/B7 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31415
Info modified on:
15 Dec 2023, 11:28:57
Short summary description D-Link DIR-300/NRU/B7 wireless router Fast Ethernet Black:

D-Link DIR-300/NRU/B7, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-300/NRU/B7 wireless router Fast Ethernet Black:

D-Link DIR-300/NRU/B7. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2. Product colour: Black. Supported WAN type: • PPPoE • Static IP • Dynamic IP • PPTP/L2TP + Static IP • PPTP/L2TP + Dynamic IP, Input current: 1 A, Filtering description: IP, URL

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.