D-Link logo

D-Link DHP-W310AV/E PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63901
Info modified on:
10 Aug 2024, 09:33:00
End of life date:
01 Dec 2018
Short summary description D-Link DHP-W310AV/E PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

D-Link DHP-W310AV/E, 500 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description D-Link DHP-W310AV/E PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

D-Link DHP-W310AV/E. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 6 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, Certification: FCC, UL, CE LVD. Width: 65 mm, Depth: 90 mm, Height: 50 mm. Compliance certificates: RoHS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.