D-Link logo

D-Link DCS-2330L Box IP security camera Indoor 1280 x 720 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145333
Info modified on:
20 Dec 2023, 16:50:02
End of life date:
01 Jun 2019
Short summary description D-Link DCS-2330L Box IP security camera Indoor 1280 x 720 pixels:

D-Link DCS-2330L, IP security camera, Indoor, Wireless, FCC, CE, CE LV D, C-Tick, Black, White, Box

Long summary description D-Link DCS-2330L Box IP security camera Indoor 1280 x 720 pixels:

D-Link DCS-2330L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: Black, White, Form factor: Box, International Protection (IP) code: IP65. Lens viewing angle, horizontal: 57.8°, Lens viewing angle, vertical: 37.8°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 10x, Fixed focal length: 3,45 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.