CHERRY logo

CHERRY KW 6000 Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44818
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY KW 6000 Bluetooth:

CHERRY KW 6000, iPad, iPad 2, iPad 3, cURus, c-tick, CE, FCC , Wireless, Bluetooth, 10 m, Lithium Polymer (LiPo)

Long summary description CHERRY KW 6000 Bluetooth:

CHERRY KW 6000. Compatibility: iPad, iPad 2, iPad 3, Certification: cURus, c-tick, CE, FCC . Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 10 m. Battery technology: Lithium Polymer (LiPo), Power consumption: 30 mA. Keyboard dimensions (WxDxH): 260,7 x 127,8 x 8,8 mm. Package dimensions (WxDxH): 300 x 192 x 20 mm, Package weight: 498 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.