CHERRY MX-Board 3.0, Full-size (100%), Wired, USB, Mechanical, QWERTZ, Black
CHERRY MX-Board 3.0. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Keyboard number of keys: 109. Cable length: 1,8 m. Recommended usage: Universal. Product colour: Black