Case Logic logo

Case Logic PNC-218 laptop case 45,7 cm (18") Briefcase Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12667
Info modified on:
19 Nov 2020, 13:37:24
Short summary description Case Logic PNC-218 laptop case 45,7 cm (18") Briefcase Black:

Case Logic PNC-218, Briefcase, 45,7 cm (18"), 1,19 kg

Long summary description Case Logic PNC-218 laptop case 45,7 cm (18") Briefcase Black:

Case Logic PNC-218. Case type: Briefcase, Maximum screen size: 45,7 cm (18"). Weight: 1,19 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.