Case Logic logo

Case Logic InTransit RBP-414 Black backpack Nylon

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227543
Info modified on:
28 Nov 2023, 10:23:18
Short summary description Case Logic InTransit RBP-414 Black backpack Nylon:

Case Logic InTransit RBP-414 Black, 35,8 cm (14.1"), Notebook compartment, Nylon

Long summary description Case Logic InTransit RBP-414 Black backpack Nylon:

Case Logic InTransit RBP-414 Black. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 25,6 cm (10.1"). Width: 310 mm, Depth: 280 mm, Height: 430 mm. Material: Nylon

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.