Canon logo

Canon imageRUNNER ADVANCE 400i Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39224
Info modified on:
14 Mar 2024, 19:45:13
Short summary description Canon imageRUNNER ADVANCE 400i Laser A4 1200 x 1200 DPI 40 ppm:

Canon imageRUNNER ADVANCE 400i, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description Canon imageRUNNER ADVANCE 400i Laser A4 1200 x 1200 DPI 40 ppm:

Canon imageRUNNER ADVANCE 400i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.