Canon logo

Canon EOS 650D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 650D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 650D + EF-S 18-135mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Black

Long summary description Canon EOS 650D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 650D + EF-S 18-135mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 135 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.