Canon logo

Canon i-SENSYS LBP633Cdw Colour 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6565
Info modified on:
01 Dec 2023, 09:25:36
Short summary description Canon i-SENSYS LBP633Cdw Colour 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP633Cdw, Laser, Colour, 1200 x 1200 DPI, A4, 21 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP633Cdw Colour 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP633Cdw. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.