Canon logo

Canon PowerShot A1200 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20193
Info modified on:
10 Feb 2022, 11:18:55
Short summary description Canon PowerShot A1200 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:

Canon PowerShot A1200, 12,1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Black

Long summary description Canon PowerShot A1200 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:

Canon PowerShot A1200. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Viewfinder type: Optical. PictBridge. Weight: 185 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.