Canon logo

Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48867
Info modified on:
30 May 2023, 12:08:47
Short summary description Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4:

Canon i-SENSYS LBP7018C, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Black

Long summary description Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4:

Canon i-SENSYS LBP7018C. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.