Canon logo

Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9,2 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22647
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9,2 ppm:

Canon PIXMA MP550, Inkjet, Colour printing, 9600 x 2400 DPI, Mono copying, Colour scanning, A4

Long summary description Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9,2 ppm:

Canon PIXMA MP550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.