Canon logo

Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13306
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot SX120 IS, 10 MP, 3648 x 2736 pixels, 1/2.5", CCD, 10x, Black

Long summary description Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot SX120 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 6 - 60 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 128 MB. PictBridge. Weight: 245 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.