Canon logo

Canon PowerShot SD750 1/2.5" Compact camera 7,4 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19855
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PowerShot SD750 1/2.5" Compact camera 7,4 MP CCD Silver:

Canon PowerShot SD750, 7,4 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Canon PowerShot SD750 1/2.5" Compact camera 7,4 MP CCD Silver:

Canon PowerShot SD750. Camera type: Compact camera, Megapixel: 7,4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 130 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.