Canon logo

Canon DC210 DVD Digital Camcorder 0,8 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18880
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon DC210 DVD Digital Camcorder 0,8 MP CCD:

Canon DC210 DVD Digital Camcorder, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 400 g

Long summary description Canon DC210 DVD Digital Camcorder 0,8 MP CCD:

Canon DC210 DVD Digital Camcorder. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 1000x, Focal length range: 2.6 - 91 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD. Viewfinder resolution: 123000 pixels, Viewfinder screen size: 0.27"

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.