Canon EOS Rebel T7i + EF-S 18-55 IS STM, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, 485 g, Black
Canon EOS Rebel T7i + EF-S 18-55 IS STM. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 485 g. Product colour: Black