Candy logo

Candy TRIO 503 X combi kitchen appliance Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46695
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy TRIO 503 X combi kitchen appliance Stainless steel:

Candy TRIO 503 X, Ceramic, Ceramic, 4 zone(s), 1800 W, 2300 W, 1200 W

Long summary description Candy TRIO 503 X combi kitchen appliance Stainless steel:

Candy TRIO 503 X. Hob type: Ceramic, Top surface type: Ceramic, Number of cooking zones: 4 zone(s). Product colour: Stainless steel, Control type: Rotary. Width: 600 mm, Depth: 600 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.