Candy logo

Candy GOF 510 washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66076
Info modified on:
06 Dec 2021, 12:35:54
Short summary description Candy GOF 510 washing machine Front-load 5 kg 1000 RPM White:

Candy GOF 510, Front-load, 5 kg, C, 1000 RPM, 170 kWh, 9000 L

Long summary description Candy GOF 510 washing machine Front-load 5 kg 1000 RPM White:

Candy GOF 510. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.