Candy logo

Candy CCDS 6172 FWH fridge-freezer Freestanding 307 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27248
Info modified on:
27 May 2024, 12:22:27
Short summary description Candy CCDS 6172 FWH fridge-freezer Freestanding 307 L White:

Candy CCDS 6172 FWH, 307 L, ST, 41 dB, 4 kg/24h, White

Long summary description Candy CCDS 6172 FWH fridge-freezer Freestanding 307 L White:

Candy CCDS 6172 FWH. Total net capacity: 307 L. Door hinge: Right. Climate class: ST, Noise level: 41 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 76 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 268 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.