Candy logo

Candy CDI 1L38-02/T Fully built-in 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154326
Info modified on:
06 Oct 2024, 17:50:02
Short summary description Candy CDI 1L38-02/T Fully built-in 13 place settings F:

Candy CDI 1L38-02/T, Fully built-in, Full size (60 cm), Black, Buttons, LED, Fixed

Long summary description Candy CDI 1L38-02/T Fully built-in 13 place settings F:

Candy CDI 1L38-02/T. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: D, Noise level: 53 dB. Energy efficiency class: F, Water consumption per cycle: 11,7 L, Energy consumption per 100 cycles: 103 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Package width: 640 mm, Package depth: 676 mm, Package height: 896 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.