Candy Smart CS C9LF-S, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left
Candy Smart CS C9LF-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: C, Drying programs: Wool, Mix, Delicate/silk, Cotton, Synthetics, Iron dry. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: B, Energy consumption: 5,2 kWh, Annual energy consumption: 617 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm