Candy logo

Candy GCH 981 NA2T tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64018
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Candy GCH 981 NA2T tumble dryer Freestanding Front-load 8 kg A++ White:

Candy GCH 981 NA2T, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy GCH 981 NA2T tumble dryer Freestanding Front-load 8 kg A++ White:

Candy GCH 981 NA2T. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 236 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.