C2G logo

C2G 81651 interface hub 480 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81907
Info modified on:
27 Nov 2023, 16:15:31
Short summary description C2G 81651 interface hub 480 Mbit/s Black:

C2G 81651, USB 2.0, 480 Mbit/s, Black, 0,3 m, 39 g

Long summary description C2G 81651 interface hub 480 Mbit/s Black:

C2G 81651. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Cable length: 0,3 m. Weight: 39 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.