C2G 39582, Fiber optic, 10000 Mbit/s, CFP2, LC, LR4, 10000 m
C2G 39582. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: CFP2. Product colour: Silver. Weight: 544,3 g. Quantity per pack: 1 pc(s)