Buffalo MediaStation 8x External Blu-ray Writer, 25 W, 48x, 16x, 24x, 48x, 24x
Buffalo MediaStation 8x External Blu-ray Writer. Power consumption (typical): 25 W. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. Power requirements: AC100-240V 50/60 Hz, Compatible operating systems: Windows Vista, Windows XP, Windows 2000, I/O ports: 1 x eSATA