Braun TexStyle Control SI 18890, Steam iron, 120 g/min, Blue, 0,4 L, 2400 W, 0-50 g/min
Braun TexStyle Control SI 18890. Type: Steam iron, Steam boost performance: 120 g/min, Product colour: Blue. Power consumption (typical): 2400 W. Continuous flow: 0-50 g/min