Braun logo

Braun ES 3 satinliner colour Straightening iron Black, Red 2 m

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23130
Info modified on:
09 Nov 2020, 16:20:27
Short summary description Braun ES 3 satinliner colour Straightening iron Black, Red 2 m:

Braun ES 3 satinliner colour, Straightening iron, 30 s, Black, Red, 2 m, 130 °C

Long summary description Braun ES 3 satinliner colour Straightening iron Black, Red 2 m:

Braun ES 3 satinliner colour. Type: Straightening iron, Warm-up time: 30 s. Product colour: Black, Red. Cord length: 2 m. Temperature: 130 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.