Braun Satin-Hair 1 HD 130, Black, Hanging loop, China, 1200 W, 100 - 240 V, 50 - 60 Hz
Braun Satin-Hair 1 HD 130. Product colour: Black, Hanging type: Hanging loop, Country of origin: China. Power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 350 g. Quantity per pack: 1 pc(s), Package width: 73 mm, Package depth: 141 mm. Master (outer) case width: 154 mm, Master (outer) case length: 384 mm, Master (outer) case height: 234 mm